Arduino Arduino Micro (With Headers) | A000053
- 收藏
- 对比
Arduino Micro (With Headers) | A000053
193-Arduino Micro (With Headers) | A000053
评估和演示板及套件
--
大陆
立即发货

Arduino Micro (With Headers) | A000053 datasheet pdf and Evaluation and Demonstration Boards and Kits product details from Arduino stock available at utmel
1最小包装量--
Arduino Micro (With Headers) | A000053详情
Arduino Arduino Micro (With Headers) | A000053重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
EU RoHS
Compliant
ECCN (US)
EAR99
HTS
8473.30.11.80
Automotive
无
PPAP
无
Supported Device
ATmega32u4
Supported Device Technology
Microcontroller
JTAG Support
无
Audio Interfaces
无
Main Program Memory Type
EEPROM/Flash
Daughter Cards
无
零件状态
活跃
类型
微型开发板
内存大小
2.5KB
程序存储器类型
EEPROM/Flash
程序内存大小
1KB/32KB
USB
1
[医]GPIO
20
Arduino Micro (With Headers) | A000053拓展信息
Arduino
Arduino
Arduino
Arduino
Arduino
Arduino
Arduino
Arduino
Arduino







哦! 它是空的。